Amplifier IC 1-Channel (Mono) Class AB 8-Mini DIP
1.8W, 1 CHANNEL, AUDIO AMPLIFIER, PDIP8, MINI, DIP-8 Product overview: TDA7231A from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8W, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.8W, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7231A can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-Mini DIP
IC AMP AB MONO 1.8W 8MINI DIP
IC AMP AB MONO 1.8W 8MINI DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TDA7231A-ND | 742-TDA7231A | TDA7231A | TDA7231A | TDA7231A |
| Product Name | Audio Amplifiers | 1.8W DIP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1.8 to 15 volts | 12 volts | 1.8 to 15 volts | 15 to 1.8 volts | |
| Output Power | 1.8 watts | 1.8 watts | 1.8 watts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Operation Class | Class AB | Class AB |