2-Ch Audio Amp, 2W, 39dB Gain, DIP-8, 1.8-15V Product overview: TDA2822M from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 15V, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, 15V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2822M can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038637-TDA2822M
Packaging: Tube/Rail
Type: Class AB
Mounting: Through Hole
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2W x 1 @ 16 Ohm; 1W x 2 @ 8 Ohm
Family Name: TDA2822
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-Mini DIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 1.8 V to 15 V
Alternative Parts (Cross-Reference): TDA2822D013TR; TDA2822D;
Introduction Date: August 14, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-Mini DIP
IC AMP AB MONO/STER 2W 8MINI DIP
IC AMP AB MONO/STER 2W 8MINI DIP
IC AMP AB MONO/STER 2W 8MINI DIP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-Mini DIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA2822M | 038637-TDA2822M | 497-8863-5-ND | TDA2822M | TDA2822M | TDA2822M | TDA2822M | TDA2822M |
| Product Name | 2W 15V DIP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA2822M | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | 1W, 2 CHANNEL, AUDIO AMPLIFIER, PDIP8 |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 12 volts | 1.8 to 15 volts | 1.8 to 15 volts | 15 to 1.8 volts | 1.8 to 15 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | Rail/Tube | DIP; 8-Mini DIP | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | PDIP |