Manufacturer: STMicroelectronics
Win Source Part Number: 132007-TDA2822D013TR
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 1W x 1 @ 32 Ohm; 380mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.8 V to 15 V
Alternative Parts (Cross-Reference): TDA2822M; TDA2822D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-SOIC
Dual Audio Amp IC, 1W, 15V, SO, 39dB Gain, SM Product overview: TDA2822D013TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1W, 15V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1W, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2822D013TR can be used for catalog matching and distributor lookup.
AMPLIFIER, CLASS AB, 0.3W, SOIC-8; Amplifier Class:AB; No. of Channels:2 Channel; Output Power:300mW; Supply Voltage Range:1.8V to 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:32ohm; Product Range:-; MSL:- RoHS Compliant: Yes
IC AMP CLASS AB MONO/STER 1W 8SO
IC AMP CLASS AB MONO/STER 1W 8SO
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-SOIC
Audio Amplifiers Dual Lo-Volt Pwr Amp
IC AMP CLASS AB MONO/STER 1W 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 132007-TDA2822D013TR | 497-3376-2-ND | 742-TDA2822D013TR | 18AC7825 | TDA2822D013TR | TDA2822D013TR | TDA2822D013TR | TDA2822D013TR | TDA2822D013TR |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA2822D013TR | Audio Amplifiers | Dual 1W 15V Audio Amplifier | Amplifier, Class Ab, 0.3W, Soic-8; Amplifier Class Stmicroelectronics | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1.8 to 15 volts | 1.8 to 15 volts | 12 volts | 1.8 to 15 volts | 15 to 1.8 volts | ||||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Operation Class | Class A; Class AB | Class AB | Class AB |