Manufacturer: STMicroelectronics
Win Source Part Number: 1265968-TDA2822
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 16-PowerDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: TDA2822
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 15V
Max Output Power x Channels at Load: 3.2W x 1 at 8Ohm; 1.7W x 2 at 4Ohm
1.7W, 2 CHANNEL, AUDIO AMPLIFIER, PDIP16, POWER, PLASTIC, DIP-16 Product overview: TDA2822 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7W, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.7W, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2822 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 16-PowerDIP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 16-PowerDIP
IC AMP AB MONO/STEREO 16POWERDIP
IC AMP AB MONO/STEREO 16POWERDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1265968-TDA2822 | 742-TDA2822 | 497-3956-5-ND | TDA2822 | TDA2822 | TDA2822 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA2822 | Dual 1.7W DIP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 15 volts | 12 volts | 3 to 15 volts | 3 to 15 volts | 15 to 3 volts | |
| Output Power | 3.2 watts | 3.2 watts | 3.2 watts | 3.2 watts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB |