60W 1CH Audio Amplifier IC, 24V Dual Supply, 80dB Gain Product overview: TDA2052V from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60W, 24V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 60W, 24V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2052V can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 7-HEPTAWATT
Manufacturer: STMicroelectronics
Win Source Part Number: 805009-TDA2052V
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: Mute, Short-Circuit and Thermal Protection, Standby
Output Type: 1-Channel (Mono)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 7-HEPTAWATT
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: Heptawatt-7 (Vertical, Bent and Staggered Leads)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±6V ~ 25V
Max Output Power x Channels at Load: 40W x 1 at 4Ohm
Part Number Series: TDA2052
IC AMP AB MONO 40W 7HEPTAWATT
Amplifier IC 1-Channel (Mono) Class AB 7-HEPTAWATT
IC AMP AB MONO 40W 7HEPTAWATT
IC AMP AB MONO 40W 7HEPTAWATT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 742-TDA2052V | 497-3955-5-ND | 805009-TDA2052V | TDA2052V | TDA2052V | TDA2052V | TDA2052V |
| Product Name | Dual 60W 24V Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA2052V | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | ? to 25 volts | 6 to 25 volts | 6 to 25 volts | 6 to 25 volts | 25 to 6 volts | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Rail/Tube | Heptawatt-7 (Vertical, Bent and Staggered Leads) | Heptawatt-7 (Vertical, Bent and Staggered Leads) | Heptawatt-7 (Vertical, Bent and Staggered Leads) | Through Hole |