Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT
IC AMP AB MONO 35W 5PENTAWATT
IC AMP AB MONO 35W 5PENTAWATT
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TDA2050H-ND | TDA2050H | TDA2050H | TDA2050H |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 9 to 50 volts | 9 to 25 volts | 25 to 9 volts | |
| Output Power | 35 watts | 35 watts | 35 watts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |