STMicroelectronics, Inc. Dual 22W 18V 4A Audio Amplifier TDA2040V

Description
22W 1Ch Audio Amplifier, 18V Dual Supply, 4A Out Product overview: TDA2040V from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22W, 18V, 4A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 22W, 18V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2040V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22W 1Ch Audio Amplifier, 18V Dual Supply, 4A Out Product overview: TDA2040V from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22W, 18V, 4A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 22W, 18V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2040V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 22W 18V 4A Audio Amplifier
742-TDA2040V
Dual 22W 18V 4A Audio Amplifier 742-TDA2040V
22W 1Ch Audio Amplifier, 18V Dual Supply, 4A Out Product overview: TDA2040V from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22W, 18V, 4A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 22W, 18V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2040V can be used for catalog matching and distributor lookup.

22W 1Ch Audio Amplifier, 18V Dual Supply, 4A Out Product overview: TDA2040V from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22W, 18V, 4A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 22W, 18V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2040V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TDA2040V - 1106518-TDA2040V - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA2040V
1106518-TDA2040V
Linear - Linear - Amplifiers - Audio - TDA2040V 1106518-TDA2040V
Manufacturer: STMicroelectronics Win Source Part Number: 1106518-TDA2040V Packaging: Tube/Rail Type: Class AB Features: Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 22W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 5-PENTAWATT Dimension: Pentawatt-5 (Vertical, Bent and Staggered Leads) Supply Voltage - Operating: 5 V to 40 V, ±2.5 V to 20 V Alternative Parts (Cross-Reference): TDA2040H; LME49710HA/NOPB; TDA2040V; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1106518-TDA2040V
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 22W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 5-PENTAWATT
Dimension: Pentawatt-5 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 5 V to 40 V, ±2.5 V to 20 V
Alternative Parts (Cross-Reference): TDA2040H; LME49710HA/NOPB; TDA2040V;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - 497-3027-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
497-3027-5-ND
Audio Amplifiers 497-3027-5-ND
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT

Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT

Buy Now Datasheet
Linear - Amplifiers - Audio - TDA2040V - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TDA2040V
Linear - Amplifiers - Audio TDA2040V
IC AMP AB MONO 22W 5PENTAWATT

IC AMP AB MONO 22W 5PENTAWATT

Supplier's Site Datasheet
Audio Amplifiers - TDA2040V - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TDA2040V
Audio Amplifiers TDA2040V
IC AMP AB MONO 22W 5PENTAWATT

IC AMP AB MONO 22W 5PENTAWATT

Supplier's Site
Audio Amplifiers - TDA2040V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDA2040V
Audio Amplifiers TDA2040V
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT

Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TDA2040V
Integrated Circuits (ICs) - Linear - Amplifiers TDA2040V
IC AMP AB MONO 22W 5PENTAWATT

IC AMP AB MONO 22W 5PENTAWATT

Supplier's Site
Audio Power Amplifier, Ab, 22W, Pentawattv-5; Amplifier Class Stmicroelectronics - 89K1046 - Newark, An Avnet Company
Chicago, IL, United States
Audio Power Amplifier, Ab, 22W, Pentawattv-5; Amplifier Class Stmicroelectronics
89K1046
Audio Power Amplifier, Ab, 22W, Pentawattv-5; Amplifier Class Stmicroelectronics 89K1046
AUDIO POWER AMPLIFIER, AB, 22W, PENTAWATTV-5; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:22W; Supply Voltage Range:± 2.5V to ± 20V; Amplifier Case Style:Pentawatt V; No. of Pins:5Pins; Load Impedance:4ohm; MSL:- RoHS Compliant: Yes

AUDIO POWER AMPLIFIER, AB, 22W, PENTAWATTV-5; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:22W; Supply Voltage Range:± 2.5V to ± 20V; Amplifier Case Style:Pentawatt V; No. of Pins:5Pins; Load Impedance:4ohm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 742-TDA2040V 1106518-TDA2040V 497-3027-5-ND TDA2040V TDA2040V TDA2040V TDA2040V 89K1046
Product Name Dual 22W 18V 4A Audio Amplifier Linear - Linear - Amplifiers - Audio - TDA2040V Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Power Amplifier, Ab, 22W, Pentawattv-5; Amplifier Class Stmicroelectronics
RoHS Compliant RoHS RoHS RoHS
Bandwidth 0.1000 MHz
Supply Voltage (VS) 2.5 to 20 volts 5 to 40 volts 5 to 40 volts 5 to 20 volts 20 to 5 volts 2.5 to 20 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Rail/Tube 5-PENTAWATT Pentawatt-5 (Vertical, Bent and Staggered Leads) Through Hole Pentawatt-5 (Vertical, Bent and Staggered Leads) Pentawatt-5 (Vertical, Bent and Staggered Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412891P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DFN
Number of Pins 8
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers