22W, 1 CHANNEL, AUDIO AMPLIFIER, PSFM5 Product overview: TDA2040H from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 22W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2040H can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1265936-TDA2040H
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Short-Circuit and Thermal Protection
Package: Pentawatt-5 (Horizontal, Bent and Staggered Leads)
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 5 V ~ 40 V, ±2.5 V ~ 20 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 22W x 1 @ 4 Ohm
Family Name: TDA2040
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 5-PENTAWATT
Alternative Parts (Cross-Reference): LME49710HA/NOPB; TDA2040V;
Introduction Date: April 02, 1996
ECCN: EAR99
Country of Origin: ChinaIndia, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT
IC AMP AB MONO 22W 5PENTAWATT
IC AMP AB MONO 22W 5PENTAWATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TDA2040H | 1265936-TDA2040H | 497-8862-5-ND | TDA2040H | TDA2040H | TDA2040H |
| Product Name | 22W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA2040H | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 20 volts | 5 to 40 volts | 5 to 40 volts | 5 to 20 volts | 20 to 5 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | Rail/Tube | Pentawatt-5 (Horizontal, Bent and Staggered Leads) | Pentawatt-5 (Horizontal, Bent and Staggered Leads) | Pentawatt-5 (Horizontal, Bent and Staggered Leads) |