STMicroelectronics, Inc. 18W 28V 140kHz Audio Amplifier TDA2030H

Description
18W 1Ch Audio Amplifier IC, 28V, 4R, 140kHz BW Product overview: TDA2030H from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18W, 28V, 140kHz. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 18W, 28V, 140kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2030H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18W 1Ch Audio Amplifier IC, 28V, 4R, 140kHz BW Product overview: TDA2030H from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18W, 28V, 140kHz. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 18W, 28V, 140kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2030H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18W 28V 140kHz Audio Amplifier
742-TDA2030H
18W 28V 140kHz Audio Amplifier 742-TDA2030H
18W 1Ch Audio Amplifier IC, 28V, 4R, 140kHz BW Product overview: TDA2030H from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18W, 28V, 140kHz. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 18W, 28V, 140kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2030H can be used for catalog matching and distributor lookup.

18W 1Ch Audio Amplifier IC, 28V, 4R, 140kHz BW Product overview: TDA2030H from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18W, 28V, 140kHz. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 18W, 28V, 140kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2030H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 497-3026-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
497-3026-5-ND
Audio Amplifiers 497-3026-5-ND
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT

Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TDA2030H - 1265931-TDA2030H - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA2030H
1265931-TDA2030H
Linear - Linear - Amplifiers - Audio - TDA2030H 1265931-TDA2030H
Manufacturer: STMicroelectronics Win Source Part Number: 1265931-TDA2030H Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Short-Circuit and Thermal Protection Package: Pentawatt-5 (Horizontal, Bent and Staggered Leads) Output Type: 1-Channel (Mono) Operating Supply Voltage: 12 V ~ 36 V, ±6 V ~ 18 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 18W x 1 @ 4 Ohm Family Name: TDA2030 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: 5-PENTAWATT Alternative Parts (Cross-Reference): TDA2030V; Introduction Date: June 19, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1265931-TDA2030H
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Short-Circuit and Thermal Protection
Package: Pentawatt-5 (Horizontal, Bent and Staggered Leads)
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 12 V ~ 36 V, ±6 V ~ 18 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 18W x 1 @ 4 Ohm
Family Name: TDA2030
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 5-PENTAWATT
Alternative Parts (Cross-Reference): TDA2030V;
Introduction Date: June 19, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Power Amplifier, Ab, 14W, Pentawattv-5; Amplifier Class Stmicroelectronics - 89K1044 - Newark, An Avnet Company
Chicago, IL, United States
Audio Power Amplifier, Ab, 14W, Pentawattv-5; Amplifier Class Stmicroelectronics
89K1044
Audio Power Amplifier, Ab, 14W, Pentawattv-5; Amplifier Class Stmicroelectronics 89K1044
AUDIO POWER AMPLIFIER, AB, 14W, PENTAWATTV-5; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:14W; Supply Voltage Range:± 6V to ± 18V; Amplifier Case Style:Pentawatt V; No. of Pins:5Pins; Load Impedance:4ohm; MSL:- RoHS Compliant: Yes

AUDIO POWER AMPLIFIER, AB, 14W, PENTAWATTV-5; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:14W; Supply Voltage Range:± 6V to ± 18V; Amplifier Case Style:Pentawatt V; No. of Pins:5Pins; Load Impedance:4ohm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Audio Power Amplifier, -40 C, 150 C Rohs Compliant Stmicroelectronics - 26M3943 - Newark, An Avnet Company
Chicago, IL, United States
Audio Power Amplifier, -40 C, 150 C Rohs Compliant Stmicroelectronics
26M3943
Audio Power Amplifier, -40 C, 150 C Rohs Compliant Stmicroelectronics 26M3943
Audio Power Amplifier, -40 C, 150 C RoHS Compliant: Yes

Audio Power Amplifier, -40 C, 150 C RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TDA2030H
Integrated Circuits (ICs) - Linear - Amplifiers TDA2030H
IC AMP AB MONO 18W 5PENTAWATT

IC AMP AB MONO 18W 5PENTAWATT

Supplier's Site
Audio Amplifiers - TDA2030H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDA2030H
Audio Amplifiers TDA2030H
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT

Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT

Buy Now Datasheet
Linear - Amplifiers - Audio - TDA2030H - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TDA2030H
Linear - Amplifiers - Audio TDA2030H
IC AMP AB MONO 18W 5PENTAWATT

IC AMP AB MONO 18W 5PENTAWATT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TDA2030H 497-3026-5-ND 1265931-TDA2030H 89K1044 26M3943 TDA2030H TDA2030H TDA2030H
Product Name 18W 28V 140kHz Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TDA2030H Audio Power Amplifier, Ab, 14W, Pentawattv-5; Amplifier Class Stmicroelectronics Audio Power Amplifier, -40 C, 150 C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS RoHS RoHS
Bandwidth 0.1400 MHz
Supply Voltage (VS) 28 volts 12 to 36 volts 12 to 36 volts 6 to 18 volts 18 to 12 volts 12 to 18 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Rail/Tube Pentawatt-5 (Horizontal, Bent and Staggered Leads) Pentawatt-5 (Horizontal, Bent and Staggered Leads) Pentawatt-5 (Horizontal, Bent and Staggered Leads)
Unlock Full Specs
to access all available technical data