STMicroelectronics, Inc. Dual 18W 22V Audio Amplifier TDA2030AV

Description
18W 1CH Audio Amplifier, 22V Dual Supply, 4R Load, 80dB Gain Product overview: TDA2030AV from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18W, 22V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 18W, 22V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2030AV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18W 1CH Audio Amplifier, 22V Dual Supply, 4R Load, 80dB Gain Product overview: TDA2030AV from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18W, 22V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 18W, 22V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2030AV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 18W 22V Audio Amplifier
742-TDA2030AV
Dual 18W 22V Audio Amplifier 742-TDA2030AV
18W 1CH Audio Amplifier, 22V Dual Supply, 4R Load, 80dB Gain Product overview: TDA2030AV from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18W, 22V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 18W, 22V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2030AV can be used for catalog matching and distributor lookup.

18W 1CH Audio Amplifier, 22V Dual Supply, 4R Load, 80dB Gain Product overview: TDA2030AV from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18W, 22V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 18W, 22V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2030AV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 497-2165-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
497-2165-5-ND
Audio Amplifiers 497-2165-5-ND
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT

Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TDA2030AV - 032060-TDA2030AV - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA2030AV
032060-TDA2030AV
Linear - Linear - Amplifiers - Audio - TDA2030AV 032060-TDA2030AV
Manufacturer: STMicroelectronics Win Source Part Number: 032060-TDA2030AV Packaging: Tube/Rail Type: Class AB Features: Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 18W x 1 @ 4 Ohm Family Name: TDA2030A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 5-PENTAWATT Dimension: Pentawatt-5 (Vertical, Bent and Staggered Leads) Supply Voltage - Operating: 12 V to 44 V, ±6 V to 22 V Alternative Parts (Cross-Reference): NTE1376; Introduction Date: August 14, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 032060-TDA2030AV
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 18W x 1 @ 4 Ohm
Family Name: TDA2030A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 5-PENTAWATT
Dimension: Pentawatt-5 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 12 V to 44 V, ±6 V to 22 V
Alternative Parts (Cross-Reference): NTE1376;
Introduction Date: August 14, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fort Worth, TX, USA
Amplifier; Amp/Driver, 18W/35W PENTAWATT
70014117
Amplifier; Amp/Driver, 18W/35W PENTAWATT 70014117
Amplifier; Amp/Driver, 18W/35W PENTAWATT

Amplifier; Amp/Driver, 18W/35W PENTAWATT

Supplier's Site
Audio Power Amplifier, Ab, 18W, Pentawattv-5; Amplifier Class Stmicroelectronics - 89K1043 - Newark, An Avnet Company
Chicago, IL, United States
Audio Power Amplifier, Ab, 18W, Pentawattv-5; Amplifier Class Stmicroelectronics
89K1043
Audio Power Amplifier, Ab, 18W, Pentawattv-5; Amplifier Class Stmicroelectronics 89K1043
AUDIO POWER AMPLIFIER, AB, 18W, PENTAWATTV-5; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:18W; Supply Voltage Range:± 6V to ± 22V; Amplifier Case Style:Pentawatt V; No. of Pins:5Pins; Load Impedance:4ohm; MSL:- RoHS Compliant: Yes

AUDIO POWER AMPLIFIER, AB, 18W, PENTAWATTV-5; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:18W; Supply Voltage Range:± 6V to ± 22V; Amplifier Case Style:Pentawatt V; No. of Pins:5Pins; Load Impedance:4ohm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Audio - TDA2030AV - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TDA2030AV
Linear - Amplifiers - Audio TDA2030AV
IC AMP AB MONO 18W 5PENTAWATT

IC AMP AB MONO 18W 5PENTAWATT

Supplier's Site Datasheet
Audio Amplifiers - TDA2030AV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDA2030AV
Audio Amplifiers TDA2030AV
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT

Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TDA2030AV
Integrated Circuits (ICs) - Linear - Amplifiers TDA2030AV
IC AMP AB MONO 18W 5PENTAWATT

IC AMP AB MONO 18W 5PENTAWATT

Supplier's Site
Audio Amplifiers - TDA2030AV - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TDA2030AV
Audio Amplifiers TDA2030AV
IC AMP AB MONO 18W 5PENTAWATT

IC AMP AB MONO 18W 5PENTAWATT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 742-TDA2030AV 497-2165-5-ND 032060-TDA2030AV 70014117 89K1043 TDA2030AV TDA2030AV TDA2030AV TDA2030AV
Product Name Dual 18W 22V Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TDA2030AV Amplifier; Amp/Driver, 18W/35W PENTAWATT Audio Power Amplifier, Ab, 18W, Pentawattv-5; Amplifier Class Stmicroelectronics Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Bandwidth 0.1000 MHz 100 MHz
Supply Voltage (VS) ? to 22 volts 12 to 44 volts 12 to 44 volts 6 to 22 volts 6 to 22 volts 12 to 22 volts 22 to 12 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Rail/Tube Pentawatt-5 (Vertical, Bent and Staggered Leads) 5-PENTAWATT Pentawatt Pentawatt-5 (Vertical, Bent and Staggered Leads) Pentawatt-5 (Vertical, Bent and Staggered Leads) Through Hole
Unlock Full Specs
to access all available technical data