STMicroelectronics Linear - Linear - Amplifiers - Audio - TDA2025B TDA2025B

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031867-TDA2025B Length: 152.4 mm Height: 6.35 mm Weight: 3.628739 g Number of Pins: 16 Width: 101.6 mm Categories: Linear - Amplifiers - Audio Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031867-TDA2025B Length: 152.4 mm Height: 6.35 mm Weight: 3.628739 g Number of Pins: 16 Width: 101.6 mm Categories: Linear - Amplifiers - Audio Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TDA2025B - 1031867-TDA2025B - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA2025B
1031867-TDA2025B
Linear - Linear - Amplifiers - Audio - TDA2025B 1031867-TDA2025B
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031867-TDA2025B Length: 152.4 mm Height: 6.35 mm Weight: 3.628739 g Number of Pins: 16 Width: 101.6 mm Categories: Linear - Amplifiers - Audio Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031867-TDA2025B
Length: 152.4 mm
Height: 6.35 mm
Weight: 3.628739 g
Number of Pins: 16
Width: 101.6 mm
Categories: Linear - Amplifiers - Audio
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Audio Amplifier - 742-TDA2025B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-TDA2025B
Audio Amplifier 742-TDA2025B
Product overview: TDA2025B from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2025B can be used for catalog matching and distributor lookup.

Product overview: TDA2025B from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2025B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 1031867-TDA2025B 742-TDA2025B
Product Name Linear - Linear - Amplifiers - Audio - TDA2025B Audio Amplifier
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data