Manufacturer: STMicroelectronics
Win Source Part Number: 038225-TDA2009A
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 12.5W x 2 @ 4 Ohm
Family Name: TDA2009
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 11-Multiwatt
Dimension: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 8 V to 28 V
Alternative Parts (Cross-Reference): LM1877M-9X NOPB; LA4450-E; NTE1373; TA8211AH(HNMK);
Introduction Date: August 14, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
2-Ch 25W Stereo Audio Amp IC, TO-220-11, 28V Product overview: TDA2009A from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 28V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 25W, 28V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2009A can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt
IC AMP AB STER 12.5W 11MULTIWATT
IC AMP AB STER 12.5W 11MULTIWATT
Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt
IC AMP AB STER 12.5W 11MULTIWATT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 038225-TDA2009A | 742-TDA2009A | 497-2164-5-ND | TDA2009A | TDA2009A | TDA2009A | TDA2009A |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA2009A | 25W 28V TO-220 Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 8 to 28 volts | 24 volts | 8 to 28 volts | 28 to 8 volts | 8 to 28 volts | ||
| Output Power | 12.5 watts | 12.5 watts | 12.5 watts | 12.5 watts | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB |