6W, 2 CHANNEL, AUDIO AMPLIFIER, PSFM9, SIP-9 Product overview: TDA2007A from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2007A can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037811-TDA2007A
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 6W x 2 @ 8 Ohm
Family Name: TDA2007
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 9-SIP
Dimension: 9-SIP
Supply Voltage - Operating: 8 V to 26 V
Alternative Parts (Cross-Reference): KIA6240K; NTE7105;
Introduction Date: August 14, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class AB 9-SIP
IC AMP CLASS AB STEREO 6W 9SIP
Amplifier IC 2-Channel (Stereo) Class AB 9-SIP
IC AMP CLASS AB STEREO 6W 9SIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TDA2007A | 037811-TDA2007A | 497-3953-5-ND | TDA2007A | TDA2007A | TDA2007A |
| Product Name | Dual 6W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA2007A | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 24 volts | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 26 to 8 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | Rail/Tube | SIP; 9-SIP | SIP; 9-SIP | SIP; 9-SIP | 9-SIP | |
| Output Power | 6 watts | 6 watts | 6 watts | 6 watts |