Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT
Manufacturer: STMicroelectronics
Win Source Part Number: 126634-TDA2006H
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 12W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 5-PENTAWATT
Dimension: Pentawatt-5 (Horizontal, Bent and Staggered Leads)
Supply Voltage - Operating: 12 V to 30 V, ±6 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
12W, 1 CHANNEL, AUDIO AMPLIFIER, PZFM5 Product overview: TDA2006H from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 12W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2006H can be used for catalog matching and distributor lookup.
IC AMP AB MONO 12W 5PENTAWATT
IC AMP AB MONO 12W 5PENTAWATT
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TDA2006H-ND | 126634-TDA2006H | 742-TDA2006H | TDA2006H | TDA2006H | TDA2006H |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA2006H | 12W Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 12 to 30 volts | 12 to 30 volts | 15 to 12 volts | 12 to 15 volts | ||
| Output Power | 12 watts | 12 watts | 12 watts | 12 watts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |