Amplifier IC 2-Channel (Stereo) Class B 11-Multiwatt
Amplifier IC 2-Channel (Stereo) Class B 11-Multiwatt
IC AMP B STEREO 12W 11MULTIWATT
IC AMP B STEREO 12W 11MULTIWATT
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TDA2005S-ND | TDA2005S | TDA2005S | TDA2005S |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |
| Output Power | 12 watts | 12 watts | 12 watts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |