Manufacturer: STMicroelectronics
Win Source Part Number: 032059-TDA2005R
Packaging: Tube/Rail
Type: Class B
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 22W x 1 @ 3.2 Ohm; 12W x 2 @ 2 Ohm
Family Name: TDA2005
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 11-Multiwatt
Dimension: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 8 V to 18 V
Alternative Parts (Cross-Reference): TDA1516BQ/N2,112; TDA1516BQ; TDA8510J/N2; TDA1516BQ/N2;
Introduction Date: June 09, 1998
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Audio Amp Speaker 1-CH Mono/2-CH Stereo 22W Class-B Automotive 11-Pin(11+Tab) MULTIWATT Tube Product overview: TDA2005R from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 22W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2005R can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class B 11-Multiwatt
IC AMP B MON/STER 22W 11MULTIWTT
IC AMP B MON/STER 22W 11MULTIWTT
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class B 11-Multiwatt
单声道 22Wx1@3.2Ω Multiwatt-11 Audio Power OpAmps ROHS
AMPLIFIER, CLASS B, 20W, MULTIWATT11; Amplifier Class:B; No. of Channels:2 Channel; Output Power:20W; Supply Voltage Range:8V to 18V; Amplifier Case Style:Multiwatt11; No. of Pins:11Pins; Load Impedance:4ohm; Product Range:-; MSL:- RoHS Compliant: Yes
Audio Amplifiers Car-Audio Amplifier Class AB Specific
IC AMP B MON/STER 22W 11MULTIWTT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Power Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 032059-TDA2005R | 742-TDA2005R | 497-11749-5-ND | TDA2005R | TDA2005R | TDA2005R | TDA2005R | 18AC7824 | TDA2005R | TDA2005R |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA2005R | Automotive 22W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Amplifier, Class B, 20W, Multiwatt11; Amplifier Class Stmicroelectronics | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 8 to 18 volts | 14.4 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | 8 to 18 volts | ||||
| Output Power | 22 watts | 22 watts | 22 watts | 22 watts | ||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Operation Class | Class B | Class B | Class B | |||||||
| Package Type | 11-Multiwatt | Rail/Tube | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Through Hole |