Manufacturer: STMicroelectronics
Win Source Part Number: 054400-TDA2005M
Packaging: Tube/Rail
Type: Class B
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 22W x 1 @ 3.2 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 11-Multiwatt
Dimension: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Single BTL or dual SE output amplifier Product overview: TDA2005M from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2005M can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class B 11-Multiwatt
AUDIO POWER AMPLIFIER, B, 22W MULTIWATT-11; Amplifier Class:B; No. of Channels:2 Channel; Output Power:22W; Supply Voltage Range:8V to 18V; Amplifier Case Style:Multiwatt; No. of Pins:11Pins; Load Impedance:3.2ohm; Product Range:- RoHS Compliant: Yes
IC AMP B MONO 22W 11MULTIWATT
Amplifier IC 1-Channel (Mono) Class B 11-Multiwatt
IC AMP B MONO 22W 11MULTIWATT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 054400-TDA2005M | 742-TDA2005M | 497-2163-5-ND | 89K1040 | TDA2005M | TDA2005M | TDA2005M |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA2005M | Dual Audio Amplifier | Audio Amplifiers | Audio Power Amplifier, B, 22W Multiwatt-11; Amplifier Class Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | |
| Output Power | 22 watts | 22 watts | 22 watts | 22 watts | 22 watts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Operation Class | Class B | Class B | Class B | Class B | |||
| Package Type | 11-Multiwatt | Rail/Tube | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Multiwatt-11 (Vertical, Bent and Staggered Leads) |