10 + 10 W stereo amplifier for car radio Product overview: TDA2004R from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2004R can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class B 11-Multiwatt
Manufacturer: STMicroelectronics
Win Source Part Number: 037843-TDA2004R
Packaging: Tube/Rail
Type: Class B
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 12W x 2 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 11-Multiwatt
Dimension: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 8 V to 18 V
Alternative Parts (Cross-Reference): TDA1519; NTE1396; TDA2004R;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC AMP B STEREO 12W 11MULTIWATT
IC AMP B STEREO 12W 11MULTIWATT
AUDIO AMPLIFIER, B, -40 TO 150DEG C ROHS COMPLIANT: YES
IC AMP B STEREO 12W 11MULTIWATT
Amplifier IC 2-Channel (Stereo) Class B 11-Multiwatt
Audio Amplifiers 10+10W Stereo Amp
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TDA2004R | 497-11748-5-ND | 037843-TDA2004R | TDA2004R | TDA2004R | 47AK7043 | TDA2004R | TDA2004R | TDA2004R |
| Product Name | 10 W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA2004R | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifier, B, -40 To 150Deg C Rohs Compliant Stmicroelectronics | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 15 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package Type | Rail/Tube | Multiwatt-11 (Vertical, Bent and Staggered Leads) | 11-Multiwatt | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Through Hole | Multiwatt-11 (Vertical, Bent and Staggered Leads) |