Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT
AUDIO AMPLIFIER Product overview: TDA2003AV from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2003AV can be used for catalog matching and distributor lookup.
Audio Power Amplifier, -40 C, Pentawatt, 150 C RoHS Compliant: Yes
IC AMP AB MONO 12W 5PENTAWATT
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT
IC AMP AB MONO 12W 5PENTAWATT
IC AMP AB MONO 12W 5PENTAWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 497-11263-5-ND | 742-TDA2003AV | 73T7130 | TDA2003AV | TDA2003AV | TDA2003AV | TDA2003AV |
| Product Name | Audio Amplifiers | Audio Amplifier | Audio Power Amplifier, -40 C, Pentawatt, 150 C Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |||
| Output Power | 12 watts | 12 watts | 12 watts | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |