Amplifier IC 1-Channel (Mono) Class AB 11-Multiwatt
Amplifier IC 1-Channel (Mono) Class AB 11-Multiwatt
IC AMP AB MONO 17W 11MULTIWATT
IC AMP AB MONO 17W 11MULTIWATT
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-8860-5-ND | TDA1910HS | TDA1910HS | TDA1910HS |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 8 to 30 volts | 8 to 30 volts | 30 to 8 volts | |
| Output Power | 17 watts | 17 watts | 17 watts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |