Manufacturer: STMicroelectronics
Win Source Part Number: 1265904-TDA1771
Packaging: Tube
Type: Video
Mounting Style: Through Hole
Package: 10-SIP
Applications: Monitors, TV
Part Status: Obsolete(EOL)
Family Name: TDA1771
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-SIP
Introduction Date: September 01, 1993
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
VERTICAL DEFLECTION IC, PSFM10, SIP-10 Product overview: TDA1771 from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA1771 can be used for catalog matching and distributor lookup.
Video Deflector Circuit IC Analog Voltage 10-SIP Package
IC VIDEO DEFLECTION VERT 10SIP
IC VIDEO DEFLECTION VERT 10SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1265904-TDA1771 | 684-TDA1771 | TDA1771 | TDA1771 | TDA1771 |
| Product Name | Linear - Linear - Video Processing - TDA1771 | Video Processing Ic | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing |
| Operating Temperature | -40 to 302 F (-40 to 150 C) |