STMicroelectronics Linear - Linear - Video Processing - TDA1175P TDA1175P

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037550-TDA1175P Packaging: Tube/Rail Type: Video Applications: TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-PowerDIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037550-TDA1175P Packaging: Tube/Rail Type: Video Applications: TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-PowerDIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - TDA1175P - 037550-TDA1175P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - TDA1175P
037550-TDA1175P
Linear - Linear - Video Processing - TDA1175P 037550-TDA1175P
Manufacturer: STMicroelectronics Win Source Part Number: 037550-TDA1175P Packaging: Tube/Rail Type: Video Applications: TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-PowerDIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037550-TDA1175P
Packaging: Tube/Rail
Type: Video
Applications: TV
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-PowerDIP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Video Processing Ic
684-TDA1175P
Video Processing Ic 684-TDA1175P
VERTICAL DEFLECTION IC, PDIP16, PLASTIC, POWERDIP-16 Product overview: TDA1175P from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA1175P can be used for catalog matching and distributor lookup.

VERTICAL DEFLECTION IC, PDIP16, PLASTIC, POWERDIP-16 Product overview: TDA1175P from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA1175P can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Video Processing - TDA1175P - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
TDA1175P
Linear - Video Processing TDA1175P
IC VIDEO 16POWERDIP

IC VIDEO 16POWERDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - TDA1175P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
TDA1175P
Integrated Circuits (ICs) - Linear - Video Processing TDA1175P
IC VIDEO 16POWERDIP

IC VIDEO 16POWERDIP

Supplier's Site
Video Processing - TDA1175P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
TDA1175P
Video Processing TDA1175P
Video Deflector Circuit IC Analog Voltage 16-PowerDIP Package

Video Deflector Circuit IC Analog Voltage 16-PowerDIP Package

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 037550-TDA1175P 684-TDA1175P TDA1175P TDA1175P TDA1175P
Product Name Linear - Linear - Video Processing - TDA1175P Video Processing Ic Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Package/Case 16-PowerDIP 16-DIP (0.300, 7.62mm) 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 9014982 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Video Processing - ISL59885IS-T7 - Quarktwin Technology Ltd.
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Package/Case 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers