STMicroelectronics, Inc. Proximity Detecter, 8-Dip; Ic Interface Type Stmicroelectronics TDA0161DP

Description
PROXIMITY DETECTER, 8-DIP; IC Interface Type:-; Supply Voltage Min:4V; Supply Voltage Max:35V; Sensor Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PROXIMITY DETECTER, 8-DIP; IC Interface Type:-; Supply Voltage Min:4V; Supply Voltage Max:35V; Sensor Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Detecter, 8-Dip; Ic Interface Type Stmicroelectronics - 89K1034 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Detecter, 8-Dip; Ic Interface Type Stmicroelectronics
89K1034
Proximity Detecter, 8-Dip; Ic Interface Type Stmicroelectronics 89K1034
PROXIMITY DETECTER, 8-DIP; IC Interface Type:-; Supply Voltage Min:4V; Supply Voltage Max:35V; Sensor Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

PROXIMITY DETECTER, 8-DIP; IC Interface Type:-; Supply Voltage Min:4V; Supply Voltage Max:35V; Sensor Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Screen Sensors
Product Number 89K1034
Product Name Proximity Detecter, 8-Dip; Ic Interface Type Stmicroelectronics
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - AT42QT1110-MU - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details
EclipseTouch™ - 089401A1 - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 7.83 inch (199 mm)
View Details