High-Side Gate Driver IC Non-Inverting 8-DIP
IC GATE DRVR HIGH-SIDE 8DIP
High-Side Gate Driver IC Non-Inverting 8-DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-6757-5-ND | TD352IN | TD352IN |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 1.7 amps | 1.7 amps | |
| Supply Voltage | 12 to 26 volts | 26 to 12 volts | 12 to 26 volts |
| Rise Time | 100 ns | 100 ns |