1.7A Gate Driver, 26V, SO, 1-Ch, 2.2µs Delay Product overview: TD351IDT from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7A, 26V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.7A, 26V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TD351IDT can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 796514-TD351IDT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 12 V ~ 26 V
Channel Type: Single
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 4.2V
Current - Peak Output (Source, Sink): 1.3A, 1.7A
Rise / Fall Time (Typ): 100ns, 100ns (Maximum)
Family Name: TD351
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): TC4431CPAG; TC4431EJAG; TC4431COAG; TC4431COA713G;
Introduction Date: June 25, 1998
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
High-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HIGH-SIDE 8SO
GATE DRIVER, IGBT/MOSFET, 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TD351IDT | 497-4439-1-ND | 796514-TD351IDT | TD351IDT | TD351IDT | 60AK9186 | TD351IDT |
| Product Name | 1.7A 26V Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - TD351IDT | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver, Igbt/mosfet, 125Deg C Rohs Compliant Stmicroelectronics | Gate Drivers |
| Number of Outputs | 1; 1 | ||||||
| Supply Voltage | 12 to 26 volts | 12 to 26 volts | 12 to 26 volts | 12 to 26 volts | 26 to 12 volts | ||
| Fall Time | 100 ns | 100 ns | 100 ns | 100 ns | |||
| Package Type | SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Driver Type | High-side | High-side | High-side |