High-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 1265726-TD351ID
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 4.2V
Current - Peak Output (Source, Sink): 1.3A, 1.7A
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: TD351
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12V ~ 26V
Rise / Fall Time: 100ns, 100ns (Maximum)
Single IGBT/MOSFET Gate Driver, 28V, 1.7A, SOIC Product overview: TD351ID from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 1.7A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 28V, 1.7A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TD351ID can be used for catalog matching and distributor lookup.
IC GATE DRVR HIGH-SIDE 8SO
Gate Drivers Advanced IGBT MOSFET Driver
High-Side Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-TD351ID-ND | 1265726-TD351ID | 730-TD351ID | TD351ID | TD351ID | TD351ID |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - TD351ID | 28V 1.7A SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side | High-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 1.7 amps | 1.7 amps | 1.7 amps | |||
| Supply Voltage | 12 to 26 volts | 12 to 26 volts | 12 to 26 volts | 26 to 12 volts | 12 to 26 volts | |
| Rise Time | 100 ns | 100 ns | 100 ns |