Manufacturer: STMicroelectronics
Win Source Part Number: 032056-TD350IDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 4.2V
Current - Peak Output (Source, Sink): 1.5A, 2.3A
Family Name: TD350
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SO
Supply Voltage - Operating: 12 V to 26 V
Rise and Fall Time: 130ns, 75ns (Max)
Alternative Parts (Cross-Reference): TD350ID; TD350ETR; TD350E;
Introduction Date: June 25, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
1.5A HALF BRDG BASED MOSFET DRIVER, PDSO14, PLASTIC, SO-14 Product overview: TD350IDT from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TD350IDT can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 14-SO
IC DRIVER MOS/IGBT ADV 14SOIC
IC GATE DRVR HIGH-SIDE 14SO
High-Side Gate Driver IC Non-Inverting 14-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 032056-TD350IDT | 730-TD350IDT | 497-4053-2-ND | 761-TD350IDT | TD350IDT | TD350IDT |
| Product Name | PMIC - PMIC - Gate Drivers - TD350IDT | 1.5A Gate Driver IC | Gate Drivers | IC DRIVER MOS/IGBT ADV 14SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side | High-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 2.3 amps | 2.3 amps | 2.3 amps | 2.3 amps | ||
| Supply Voltage | 12 to 26 volts | 12 to 26 volts | 12 to 26 volts | 16 volts | 26 to 12 volts | 12 to 26 volts |
| Rise Time | 130 ns | 130 ns | 175 ns | 130 ns |