2.3A MOSFET Gate Driver, SOIC, Single Channel, 25V Product overview: TD350ID from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3A, 25V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.3A, 25V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TD350ID can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 14-SO
IC GATE DRVR HIGH-SIDE 14SO
High-Side Gate Driver IC Non-Inverting 14-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TD350ID | 497-5848-5-ND | TD350ID | TD350ID |
| Product Name | 2.3A 25V SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | |||
| Supply Voltage | 12 to 26 volts | 12 to 26 volts | 26 to 12 volts | 12 to 26 volts |
| Fall Time | 90 ns | 75 ns | 75 ns | |
| Package Type | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Driver Type | High-side | High-side |