STMicroelectronics PMIC - PMIC - Gate Drivers - TD350ETR TD350ETR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 802703-TD350ETR Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 4.2V Current - Peak Output (Source, Sink): 1.5A, 2.3A Rise / Fall Time (Typ): 130ns, 75ns (Maximum) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 12V ~ 26V Part Number Series: TD350
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 802703-TD350ETR Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 4.2V Current - Peak Output (Source, Sink): 1.5A, 2.3A Rise / Fall Time (Typ): 130ns, 75ns (Maximum) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 12V ~ 26V Part Number Series: TD350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TD350ETR - 802703-TD350ETR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TD350ETR
802703-TD350ETR
PMIC - PMIC - Gate Drivers - TD350ETR 802703-TD350ETR
Manufacturer: STMicroelectronics Win Source Part Number: 802703-TD350ETR Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 4.2V Current - Peak Output (Source, Sink): 1.5A, 2.3A Rise / Fall Time (Typ): 130ns, 75ns (Maximum) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 12V ~ 26V Part Number Series: TD350

Manufacturer: STMicroelectronics
Win Source Part Number: 802703-TD350ETR
Packaging: Reel
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 4.2V
Current - Peak Output (Source, Sink): 1.5A, 2.3A
Rise / Fall Time (Typ): 130ns, 75ns (Maximum)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12V ~ 26V
Part Number Series: TD350

Buy Now
PMIC - Gate Drivers - TD350ETR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
TD350ETR
PMIC - Gate Drivers TD350ETR
IC GATE DRVR HIGH-SIDE 14SO

IC GATE DRVR HIGH-SIDE 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 802703-TD350ETR TD350ETR
Product Name PMIC - PMIC - Gate Drivers - TD350ETR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Logic - Gates and Inverters - 54LS02FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54S134DM - Acme Chip Technology Co., Limited
Specs
Gate Type NAND
IC Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
8-bit 8BIT Logic IC - 712-74AHC164BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 2V ~ 5.5V
Logic Family AHC
View Details
2 suppliers