Win Source Part Number: 1349048-TD350E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tube
Standard Package: 50
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 4.2V
Current - Peak Output (Source, Sink): 1.5A, 2.3A
Rise / Fall Time (Typ): 130ns, 75ns (Max)
Voltage - Supply: 12V ~ 26V
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: TD350
Advanced IGBT/MOSFET driver Product overview: TD350E from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TD350E can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 14-SO
High-Side Gate Driver IC Non-Inverting 14-SO
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:IGBT, MOSFET; No. of Pins:14Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:2.3A RoHS Compliant: Yes
Gate Drivers Advanced IGBT/MOSFET driver
IC GATE DRVR IGBT HIGH-SIDE 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1349048-TD350E | 730-TD350E | 497-14803-5-ND | TD350E | 86W0730 | TD350E | TD350E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Stmicroelectronics | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side | High-side | High-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 2.3 amps | 2.3 amps | 2.3 amps | ||||
| Supply Voltage | 12 to 26 volts | -10 to 26 volts | 12 to 26 volts | 12 to 26 volts | 26 to 12 volts | ||
| Rise Time | 130 ns | 130 ns | 130 ns |