STMicroelectronics, Inc. No. Of Channels Stmicroelectronics TD350E.

Description
No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:IGBT, MOSFET; No. of Pins:14Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:2.3A; Supply Voltage Min:- RoHS Compliant: Yes
Description
No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:IGBT, MOSFET; No. of Pins:14Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:2.3A; Supply Voltage Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Stmicroelectronics - 28AC3799 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Stmicroelectronics
28AC3799
No. Of Channels Stmicroelectronics 28AC3799
No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:IGBT, MOSFET; No. of Pins:14Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:2.3A; Supply Voltage Min:- RoHS Compliant: Yes

No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:IGBT, MOSFET; No. of Pins:14Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:2.3A; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 28AC3799
Product Name No. Of Channels Stmicroelectronics
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6277EA - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Drivers - 1EDC20H12AHXUMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
3 suppliers
 - 74AHCT573D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details