Manufacturer: STMicroelectronics
Win Source Part Number: 139759-TD310IDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 3
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Supply Voltage - Operating: 4 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SO
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SO
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SO
Triple IGBT/MOS Gate Driver, 3-Ch, 600mA, SO, Surface Mount Product overview: TD310IDT from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SMD, 600mA, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TD310IDT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SO
IC GATE DRVR LOW-SIDE 16SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 139759-TD310IDT | 497-4052-2-ND | 730-TD310IDT | TD310IDT | TD310IDT | TD310IDT |
| Product Name | PMIC - PMIC - Gate Drivers - TD310IDT | Gate Drivers | SMD 600mA Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting | Inverting; Noninverting | |||
| Supply Voltage | 4 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 to 16 volts | 16 to 4 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |