STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - TD221IDT TD221IDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106468-TD221IDT Packaging: Reel - TR Applications: Controller, MicroC-Based Off-Line Applications Mounting: SMD (SMT) Voltage - Input: 7.8 V to 17 V Number of Outputs: 1 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SO Alternative Parts (Cross-Reference): TD221ID; TS19706CS RLG; TD221IDT; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106468-TD221IDT Packaging: Reel - TR Applications: Controller, MicroC-Based Off-Line Applications Mounting: SMD (SMT) Voltage - Input: 7.8 V to 17 V Number of Outputs: 1 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SO Alternative Parts (Cross-Reference): TD221ID; TS19706CS RLG; TD221IDT; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TD221IDT - 1106468-TD221IDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TD221IDT
1106468-TD221IDT
PMIC - PMIC - Voltage Regulators - Special Purpose - TD221IDT 1106468-TD221IDT
Manufacturer: STMicroelectronics Win Source Part Number: 1106468-TD221IDT Packaging: Reel - TR Applications: Controller, MicroC-Based Off-Line Applications Mounting: SMD (SMT) Voltage - Input: 7.8 V to 17 V Number of Outputs: 1 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SO Alternative Parts (Cross-Reference): TD221ID; TS19706CS RLG; TD221IDT; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 1106468-TD221IDT
Packaging: Reel - TR
Applications: Controller, MicroC-Based Off-Line Applications
Mounting: SMD (SMT)
Voltage - Input: 7.8 V to 17 V
Number of Outputs: 1
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SO
Alternative Parts (Cross-Reference): TD221ID; TS19706CS RLG; TD221IDT;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TD221IDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TD221IDT
PMIC - Voltage Regulators - Special Purpose TD221IDT
IC REG CTRLR MICRO-C 1OUT 8SO

IC REG CTRLR MICRO-C 1OUT 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1106468-TD221IDT TD221IDT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TD221IDT PMIC - Voltage Regulators - Special Purpose
Package Type Other; 8-SO
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - A6284KLPTR-T-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
View Details
Voltage Regulators - 1904526 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Power Distribution Switches, Load Drivers - BTS500801TMAATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Special Features Auto Restart
View Details