STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - TD221ID TD221ID

Description
Manufacturer: STMicroelectronics Win Source Part Number: 742463-TD221ID Packaging: Tube Operating Temperature Range: -25°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Controller, MicroC-Based Off-Line Applications Mounting: SMD Voltage - Output: 5V Voltage - Input: 7.8 V ~ 17 V Number of Outputs: 1 Family Name: TD221 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): TS19706CS RLG; TD221IDT; Introduction Date: May 16, 2003 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 742463-TD221ID Packaging: Tube Operating Temperature Range: -25°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Controller, MicroC-Based Off-Line Applications Mounting: SMD Voltage - Output: 5V Voltage - Input: 7.8 V ~ 17 V Number of Outputs: 1 Family Name: TD221 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): TS19706CS RLG; TD221IDT; Introduction Date: May 16, 2003 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TD221ID - 742463-TD221ID - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TD221ID
742463-TD221ID
PMIC - PMIC - Voltage Regulators - Special Purpose - TD221ID 742463-TD221ID
Manufacturer: STMicroelectronics Win Source Part Number: 742463-TD221ID Packaging: Tube Operating Temperature Range: -25°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Controller, MicroC-Based Off-Line Applications Mounting: SMD Voltage - Output: 5V Voltage - Input: 7.8 V ~ 17 V Number of Outputs: 1 Family Name: TD221 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): TS19706CS RLG; TD221IDT; Introduction Date: May 16, 2003 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: STMicroelectronics
Win Source Part Number: 742463-TD221ID
Packaging: Tube
Operating Temperature Range: -25°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Controller, MicroC-Based Off-Line Applications
Mounting: SMD
Voltage - Output: 5V
Voltage - Input: 7.8 V ~ 17 V
Number of Outputs: 1
Family Name: TD221
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): TS19706CS RLG; TD221IDT;
Introduction Date: May 16, 2003
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TD221ID - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TD221ID
PMIC - Voltage Regulators - Special Purpose TD221ID
IC REG CTRLR MICRO-C 1OUT 8SO

IC REG CTRLR MICRO-C 1OUT 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 742463-TD221ID TD221ID
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TD221ID PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -65 C (-85 F)
View Details
Low Vin Automotive 2A Sr Buck Regulator - A8650KEJTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Gate Drivers - 2ED020I12FAXUMA2 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type Other; 36-BSSOP (0.295", 7.50mm Width), 32 Leads
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details