STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - TD220IDT TD220IDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106466-TD220IDT Packaging: Reel - TR Applications: Controller, MicroC-Based Off-Line Applications Mounting: SMD (SMT) Voltage - Input: 7.8 V to 17 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106466-TD220IDT Packaging: Reel - TR Applications: Controller, MicroC-Based Off-Line Applications Mounting: SMD (SMT) Voltage - Input: 7.8 V to 17 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TD220IDT - 1106466-TD220IDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TD220IDT
1106466-TD220IDT
PMIC - PMIC - Voltage Regulators - Special Purpose - TD220IDT 1106466-TD220IDT
Manufacturer: STMicroelectronics Win Source Part Number: 1106466-TD220IDT Packaging: Reel - TR Applications: Controller, MicroC-Based Off-Line Applications Mounting: SMD (SMT) Voltage - Input: 7.8 V to 17 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 1106466-TD220IDT
Packaging: Reel - TR
Applications: Controller, MicroC-Based Off-Line Applications
Mounting: SMD (SMT)
Voltage - Input: 7.8 V to 17 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TD220IDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TD220IDT
PMIC - Voltage Regulators - Special Purpose TD220IDT
IC REG CTRLR MICRO-C 1OUT 8SO

IC REG CTRLR MICRO-C 1OUT 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1106466-TD220IDT TD220IDT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TD220IDT PMIC - Voltage Regulators - Special Purpose
Package Type Other; 8-SO
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Power Management - Specialized - A8737EEJTR-T-ND - DigiKey
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 1913657 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - ASP1257-S08T - 861984-ASP1257-S08T - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
3 suppliers