STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - TD220ID TD220ID

Description
Manufacturer: STMicroelectronics Win Source Part Number: 712495-TD220ID Packaging: Tube Mounting Style: SMD Applications: Controller, MicroC-Based Off-Line Applications Voltage - Output: 3.3V Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: TD22* Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 7.8V ~ 17V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 712495-TD220ID Packaging: Tube Mounting Style: SMD Applications: Controller, MicroC-Based Off-Line Applications Voltage - Output: 3.3V Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: TD22* Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 7.8V ~ 17V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TD220ID - 712495-TD220ID - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TD220ID
712495-TD220ID
PMIC - PMIC - Voltage Regulators - Special Purpose - TD220ID 712495-TD220ID
Manufacturer: STMicroelectronics Win Source Part Number: 712495-TD220ID Packaging: Tube Mounting Style: SMD Applications: Controller, MicroC-Based Off-Line Applications Voltage - Output: 3.3V Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: TD22* Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 7.8V ~ 17V

Manufacturer: STMicroelectronics
Win Source Part Number: 712495-TD220ID
Packaging: Tube
Mounting Style: SMD
Applications: Controller, MicroC-Based Off-Line Applications
Voltage - Output: 3.3V
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: TD22*
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 7.8V ~ 17V

Buy Now
PMIC - Voltage Regulators - Special Purpose - TD220ID - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TD220ID
PMIC - Voltage Regulators - Special Purpose TD220ID
IC REG CTRLR MICRO-C 1OUT 8SO

IC REG CTRLR MICRO-C 1OUT 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 712495-TD220ID TD220ID
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TD220ID PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - UDN2987A-6-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 20-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Status Flag
View Details
Voltage Regulators - 2444482P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Output Voltage 3.3 volts
IOUT 0.5000 amps
View Details
Gate Drivers - 2EDN8524FXTMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details