STMicroelectronics, Inc. Surge Suppression ICs TCPP03-M20

Description
USB-C POWER DELIVERY DUAL ROLE P
Request a Quote Datasheet
Description
USB-C POWER DELIVERY DUAL ROLE P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression ICs - 497-TCPP03-M20CT-ND - DigiKey
Thief River Falls, MN, United States
Surge Suppression ICs
497-TCPP03-M20CT-ND
Surge Suppression ICs 497-TCPP03-M20CT-ND
USB-C POWER DELIVERY DUAL ROLE P

USB-C POWER DELIVERY DUAL ROLE P

Buy Now Datasheet
Surge Suppression ICs - 497-TCPP03-M20TR-ND - DigiKey
Thief River Falls, MN, United States
Surge Suppression ICs
497-TCPP03-M20TR-ND
Surge Suppression ICs 497-TCPP03-M20TR-ND
USB-C POWER DELIVERY DUAL ROLE P

USB-C POWER DELIVERY DUAL ROLE P

Buy Now Datasheet
Surge Suppression ICs - 497-TCPP03-M20DKR-ND - DigiKey
Thief River Falls, MN, United States
Surge Suppression ICs
497-TCPP03-M20DKR-ND
Surge Suppression ICs 497-TCPP03-M20DKR-ND
USB-C POWER DELIVERY DUAL ROLE P

USB-C POWER DELIVERY DUAL ROLE P

Buy Now Datasheet
Circuit Protection - Surge Suppression Ics - 1361836-TCPP03-M20 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Surge Suppression Ics
1361836-TCPP03-M20
Circuit Protection - Surge Suppression Ics 1361836-TCPP03-M20
Win Source Part Number: 1361836-TCPP03-M20 Category: Circuit Protection - Surge Suppression Ics Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Technology: External Switch Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Voltage - Clamping: 5V

Win Source Part Number: 1361836-TCPP03-M20
Category: Circuit Protection - Surge Suppression Ics
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Technology: External Switch
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 1
Voltage - Clamping: 5V

Buy Now Datasheet
Circuit Protection - Surge Suppression ICs - TCPP03-M20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Surge Suppression ICs
TCPP03-M20
Circuit Protection - Surge Suppression ICs TCPP03-M20
USB-C POWER DELIVERY DUAL ROLE P

USB-C POWER DELIVERY DUAL ROLE P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Surge Suppressors Surge Suppressors Dataline and DC Signal Surge Suppressors
Product Number 497-TCPP03-M20CT-ND 1361836-TCPP03-M20 TCPP03-M20
Product Name Surge Suppression ICs Circuit Protection - Surge Suppression Ics Circuit Protection - Surge Suppression ICs
Clamping Voltage 5 volts
Unlock Full Specs
to access all available technical data