USB TYPE-C PORT PROTECTION FOR S
USB TYPE-C PORT PROTECTION FOR S
USB TYPE-C PORT PROTECTION FOR S
Win Source Part Number: 1361837-TCPP02-M18
Category: Circuit Protection - Surge Suppression Ics
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 18-UFQFN Exposed Pad
Supplier Device Package: 18-QFN (3.5x3.5)
Technology: External Switch
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 1
Voltage - Clamping: 5V
USB TYPE-C PORT PROTECTION FOR S
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | 497-TCPP02-M18TR-ND | 1361837-TCPP02-M18 | TCPP02-M18 |
| Product Name | Surge Suppression ICs | Circuit Protection - Surge Suppression Ics | Circuit Protection - Surge Suppression ICs |
| Clamping Voltage | 5 volts |