TYPE-C PORT PROTECTION 12QFN
TYPE-C PORT PROTECTION 12QFN
TYPE-C PORT PROTECTION 12QFN
Win Source Part Number: 1356615-TCPP01-M12
Category: Circuit Protection - Surge Suppression Ics
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 12-VFQFN Exposed Pad
Supplier Device Package: 12-QFN (3x3)
Base Product Number: TCPP01
Technology: Internal Switch
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: USB-C (USB TYPE-C)
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 2
TYPE-C PORT PROTECTION 12QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | 497-TCPP01-M12DKR-ND | 1356615-TCPP01-M12 | TCPP01-M12 |
| Product Name | Surge Suppression ICs | Circuit Protection - Surge Suppression Ics | Circuit Protection - Surge Suppression ICs |
| Application | USB-C (USB TYPE-C) |