Manufacturer: STMicroelectronics
Win Source Part Number: 092166-TBA820M
Packaging: Tube/Rail
Type: Class B
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-Mini DIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
2W 1CH Audio Amp, 75dB Gain, DIP, 16V Product overview: TBA820M from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 16V, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, 16V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TBA820M can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class B 8-Mini DIP
IC AMP CLASS B MONO 2W 8MINI DIP
IC AMP CLASS B MONO 2W 8MINI DIP
Amplifier IC 1-Channel (Mono) Class B 8-Mini DIP
AMPLIFIER, AUDIO, CLASS B, 2W, DIP-8; Amplifier Class:B; No. of Channels:1 Channel; Output Power:2W; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC AMP CLASS B MONO 2W 8MINI DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 092166-TBA820M | 742-TBA820M | 497-3025-5-ND | TBA820M | TBA820M | TBA820M | 26M3926 | TBA820M |
| Product Name | Linear - Linear - Amplifiers - Audio - TBA820M | 2W 16V DIP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Amplifier, Audio, Class B, 2W, Dip-8; Amplifier Class Stmicroelectronics | Audio Amplifiers |
| Supply Voltage (VS) | 3 to 16 volts | 15 volts | 3 to 16 volts | 16 to 3 volts | 3 to 16 volts | 3 to 16 volts | ||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |
| Operation Class | Class B | Class B | Class B | Class B |