STMicroelectronics, Inc. TRIACs T850H-6T

Description
TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-T850H-6T-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
8 A 600 V Triac
300-T850H-6T
8 A 600 V Triac 300-T850H-6T
8 A - 600 V - 150°C H-Series Triacs Product overview: T850H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T850H-6T can be used for catalog matching and distributor lookup.

8 A - 600 V - 150°C H-Series Triacs Product overview: T850H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T850H-6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs
T850H-6T
Triacs T850H-6T
Triacs Hi temp 8A Triacs

Triacs Hi temp 8A Triacs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T850H-6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T850H-6T
Discrete Semiconductor Products - Thyristors - TRIACs T850H-6T
TRIAC ALTERNISTOR 600V 8A TO220

TRIAC ALTERNISTOR 600V 8A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Thyristors Triacs
Product Number 497-T850H-6T-ND 300-T850H-6T T850H-6T T850H-6T
Product Name TRIACs 8 A 600 V Triac Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 TO-220AB TO-220-3
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Standards and Certifications RoHS
VRRM 600 volts
Unlock Full Specs
to access all available technical data