Win Source Part Number: 1376655-T835T-8I
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Snubberless™
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220AB Insulated
Base Product Number: T835
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Alternistor - Snubberless
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 8 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Current - Gate Trigger (Igt) (Max): 35 mA
Current - Hold (Ih) (Max): 40 mA
TRIAC Alternistor - Snubberless 800V 8A Through Hole TO-220AB Insulated
TRIAC ALTERNISTOR 800V 8A TO220
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 1376655-T835T-8I | 497-17748-ND | T835T-8I | T835T-8I |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | Tube | TO-220; TO-220-3 | TO-220-3 | |
| VDRM | 800 volts | 800 volts | ||
| ITSM | 8 amps | |||
| IGT | 35 mA | 35 mA |