Win Source Part Number: 986599-T835-600H
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: Snubberless™
Package: Tube
Standard Package: 75
Current - Hold (Ih) (Max): 35 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Alternistor - Snubberless
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (IPAK)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: 497-12716-5,T835600H
Base Product Number: T835
TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-251 (IPAK)
8A Snubberless™ Triacs in DPAK and D2PAK Product overview: T835-600H from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835-600H can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 600V 8A TO251
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 986599-T835-600H | 497-12716-5-ND | 300-T835-600H | T835-600H |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | 8A DPAK Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Tube | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 | TO-251-3 Short Leads, IPAK, TO-251AA |
| VDRM | 600 volts | 600 volts | ||
| ITSM | 8 amps | |||
| IGT | 35 mA | 35 mA | ||
| VGT | 1.3 volts | 1.3 volts |