Manufacturer: STMicroelectronics
Win Source Part Number: 716492-T820-800W
Packaging: Tube
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Supplier Device Package: ISOWATT220AB
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: ISOWATT220AB-3
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 20mA
Current - Hold (Ih) (Maximum): 35mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: T8*
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
800V, 8A, SNUBBERLESS TRIAC, TO-220AB, PLASTIC, ISOWATT220AB, 3 PIN Product overview: T820-800W from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T820-800W can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 800V 8A Through Hole ISOWATT220AB
TRIAC ALTERNISTOR 800V ISOWATT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 716492-T820-800W | 300-T820-800W | 497-4805-5-ND | T820-800W |
| Product Name | Triacs - T820-800W | 800V 8A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | ISOWATT220AB-3 | TO-220-3 | ISOWATT220AB-3 | ISOWATT220AB-3 |
| VDRM | 800 volts | 800 volts | ||
| ITSM | 8 amps | |||
| IGT | 20 mA | 20 mA |