TRIAC SENS GATE 800V 8A D2PAK Product overview: T810T-8G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810T-8G-TR can be used for catalog matching and distributor lookup.
T810T-8G-TR,High-tem
T810T-8G-TR,High-tem
T810T-8G-TR,High-tem
TRIAC Logic - Sensitive Gate 800V 8A Surface Mount D²PAK
TRIAC Logic - Sensitive Gate 800V 8A Surface Mount D²PAK
TRIAC Logic - Sensitive Gate 800V 8A Surface Mount D²PAK
Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Discrete Semiconductor Products Thyristors TRIACs
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK
Base Product Number: T810
Product Status: Active
TRIAC SENS GATE 800V 8A D2PAK
TRIAC, 800V, 8A, TO-263 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 300-T810T-8G-TR | 2085175P | 2085175 | 497-T810T-8G-TR-ND | T810T-8G-TR | 93AH0520 | |
| Product Name | 800V 8A Triac | TRIACs | TRIACs | TRIACs | Discrete Semiconductor Products Thyristors TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 800V, 8A, To-263 Rohs Compliant Stmicroelectronics |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Package Type | Tape & Reel (TR) | TO-263 | D²pak | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Pin Count | 3 | 3 | 3 | ||||
| VDRM | 800 volts | 800 volts | |||||
| ITSM | 8 amps |