TRIAC 600V 63A TO-220AB Insulated Through Hole Product overview: T810T-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 63A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 63A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810T-6I can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1263526-T810T-6I
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Logic - Sensitive Gate
Family Name: T810T-6I
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB Insulated
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): CTA06-600SW; CTA06-600SWPT; CTA06600SWPT;
Introduction Date: September 10, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220AB Insulated
TRIAC SENS GATE 600V 8A TO220AB
Triacs Snubberless Logic Standard 8A Triac
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 300-T810T-6I | 1263526-T810T-6I | 497-10087-5-ND | T810T-6I | T810T-6I |
| Product Name | Through-Hole 600V 63A Triac | Triacs - T810T-6I | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220AB Insulated | TO-220-3 | TO-220; TO-220-3 | TO-220-3 | |
| Pin Count | 3 | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts | 600 volts |