STMicroelectronics, Inc. TRIACs T810-800G-TR

Description
TRIAC Logic - Sensitive Gate 800V 8A Surface Mount D2PAK
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 800V 8A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-4438-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 8A Surface Mount D2PAK

TRIAC Logic - Sensitive Gate 800V 8A Surface Mount D2PAK

Buy Now Datasheet
Triacs - T810-800G-TR - 134774-T810-800G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T810-800G-TR
134774-T810-800G-TR
Triacs - T810-800G-TR 134774-T810-800G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 134774-T810-800G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 134774-T810-800G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
800V 8A Triac
300-T810-800G-TR
800V 8A Triac 300-T810-800G-TR
TRIAC SENS GATE 800V 8A D2PAK Product overview: T810-800G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810-800G-TR can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 800V 8A D2PAK Product overview: T810-800G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810-800G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - T810-800G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T810-800G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T810-800G-TR
TRIAC SENS GATE 800V 8A D2PAK

TRIAC SENS GATE 800V 8A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number 497-4438-2-ND 134774-T810-800G-TR 300-T810-800G-TR T810-800G-TR
Product Name TRIACs Triacs - T810-800G-TR 800V 8A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts
ITSM 8 amps
Unlock Full Specs
to access all available technical data