TRIAC Logic - Sensitive Gate 600V 8A Through Hole I-PAK
TRIAC SENS GATE 600V 8A IPAK Product overview: T810-600H from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810-600H can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 813410-T810-600H
Packaging: Tube
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Logic - Sensitive Gate
Part Status: Obsolete (End Of Life)
Supplier Device Package: I-PAK
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 15mA
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Part Number Series: T810
TRIAC SENS GATE 600V 8A IPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | T810-600H-ND | 300-T810-600H | 813410-T810-600H | T810-600H |
| Product Name | TRIACs | 600V 8A Triac | Triacs - T810-600H | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 | TO-251-3 Short Leads, IPak, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) |
| Standards and Certifications | RoHS | |||
| VDRM | 600 volts | 600 volts |