STMicroelectronics, Inc. 8A Triac T810-600G

Description
8A logic level Triacs Product overview: T810-600G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810-600G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8A logic level Triacs Product overview: T810-600G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810-600G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A logic level Triacs Product overview: T810-600G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810-600G can be used for catalog matching and distributor lookup.

8A logic level Triacs Product overview: T810-600G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810-600G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - 1324511-T810-600G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1324511-T810-600G
Discrete Semiconductor Products - Thyristors - TRIACs 1324511-T810-600G
Manufacturer: STMicroelectronics Win Source Part Number: 1324511-T810-600G Category: Discrete Semiconductor Products>Thyristors - TRIACs Packaging: Tube Standard Package: 1,000 Mounting: Surface Mount Current - Hold (Ih) (Max): 15 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 10 mA Current - On State (It (RMS)) (Max): 8 A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Logic - Sensitive Gate Supplier Device Package: D2PAK Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-3560-5,497-3560- 5-NDR Base Product Number: T810 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1324511-T810-600G
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Packaging: Tube
Standard Package: 1,000
Mounting: Surface Mount
Current - Hold (Ih) (Max): 15 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Logic - Sensitive Gate
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-3560-5,497-3560-5-NDR
Base Product Number: T810
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TRIACs - 497-3560-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 8A Surface Mount D2PAK

TRIAC Logic - Sensitive Gate 600V 8A Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T810-600G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T810-600G
Discrete Semiconductor Products - Thyristors - TRIACs T810-600G
TRIAC SENS GATE 600V 8A D2PAK

TRIAC SENS GATE 600V 8A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 300-T810-600G 1324511-T810-600G 497-3560-5-ND T810-600G
Product Name 8A Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type TO-263-3 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data