Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025811-T74LS32B1
Mounting: SMD (SMT)
Number of Pins: 14
Categories: OEM Parts(T-Z)
Case / Package: PDIP
Alternative Parts (Cross-Reference): T74LS32B1T74LS32B1.;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1025811-T74LS32B1 |
| Product Name | OEM Parts - OEM Parts (T - Z) - T74LS32B1 |